Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$580.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$580.64
|
No stock
|
Buy Now |
Output Voltage | 110VAC |
---|---|
Power Rating | 1kVA |
Output Current | 8.7A |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
AC Power | 1kVA |
Approval Bodies | EN VDE |
Capacitance | 0µF |
Colour | Grey |
Connector Type B | Mains Socket UK + Mains Socket USA |
Current Rating | 8.7A |
Depth Max | 215mm |
External Depth | 215mm |
External Length / Height | 155mm |
External Width | 72mm |
Input Voltage Max | 240VAC |
Input Voltage Min | 110V |
Multiple Output Voltages | 115V 230V |
Operating Temperature Max | 40°C |
Output Voltage Max | 240V |
Output Voltage Min | 110V |
Plug Type | UK |
Primary Voltages | 0V 115V 230V |
Regulation | 2% |
Secondary Current Nom | 4.34A |
Secondary Power | 1kVA |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Transformer Type | Voltage Changers |
Weight | 8kg |
TRANSFORMER, VOLTAGE CHANGER | Farnell |
Where can I find additional details, specifications and documents for a UVC 1000?
Additional datasheets, footprints and schematics for UVC 1000 are listed on our Part Details page. You can also find images and similar parts to UVC 1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UVC 1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UVC 1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UVC 1000 fall under?
The UVC 1000 is listed under Transformers > Pulse Transformers.
Can I view similar or alternative parts?
You can view similar parts to UVC 1000 when available in the Pulse Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UVC 1000 you can contact the distributor directly for product support, shipping queries etc.
Is the UVC 1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UVC 1000 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for UVC 1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UVC 1000 often in real-time on the comparison pages.
What if I can't find stock of UVC 1000?
You can fill out our help required form which you can use to request a quote for UVC 1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.