Status: | Unknown |
---|---|
Series: | UTS MPO Series |
RoHS: | Unknown |
Fibre Optic Connector Type | MTP MPO |
---|---|
Fibre Type | Singlemode Multimode |
Fibre Diameter | - |
Connector Body Material | Thermoplastic Body |
Product Range | UTS MPO Series |
SVHC | No SVHC (17-Dec-2015) |
Fiber Optic, Receptacle, Single/Multi Mode | Newark Electronics |
Where can I find additional details, specifications and documents for a UTS718MPN?
Additional datasheets, footprints and schematics for UTS718MPN are listed on our Part Details page. You can also find images and similar parts to UTS718MPN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UTS718MPN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UTS718MPN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UTS718MPN fall under?
The UTS718MPN is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to UTS718MPN when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UTS718MPN you can contact the distributor directly for product support, shipping queries etc.
Is the UTS718MPN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UTS718MPN have stock available?
Authorised distributors including RS Americas, Newark Electronics and TTI Europe have stock available or on a lead time for UTS718MPN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UTS718MPN often in real-time on the comparison pages.
What if I can't find stock of UTS718MPN?
You can fill out our help required form which you can use to request a quote for UTS718MPN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.