Status: | Unknown |
---|---|
Series: | Trim Trio UTS Series |
RoHS: | Unknown |
Product Range | Trim Trio UTS Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 4Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Bayonet |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | Copper Alloy |
Contact Plating | -, Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Cable Mount |
Connector Shell Size | 8 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Plug |
Insert Arrangement | 8-4 |
PLUG, HISEAL, SIZE8, 4WAY, SKT | Farnell |
Circular Connector, Trim Trio Uts Series, Plug, 4, Socket, Solder, Cable Mount Rohs Compliant: Yes |Souriau-Sunbank/eaton UTS6JC8E4S | Newark Electronics |
UTS,cable plug,size 8,4socket contacts | RS |
Souriau by Eaton Coupling Socket, Socket, 4 Contacts, 7A, 32V, IP68 / IP69K | Distrelec |
Where can I find additional details, specifications and documents for a UTS6JC8E4S?
Additional datasheets, footprints and schematics for UTS6JC8E4S are listed on our Part Details page. You can also find images and similar parts to UTS6JC8E4S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UTS6JC8E4S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UTS6JC8E4S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UTS6JC8E4S fall under?
The UTS6JC8E4S is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to UTS6JC8E4S when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UTS6JC8E4S you can contact the distributor directly for product support, shipping queries etc.
Is the UTS6JC8E4S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UTS6JC8E4S have stock available?
Authorised distributors including TTI Europe, Farnell, Newark Electronics, element14 and RS have stock available or on a lead time for UTS6JC8E4S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UTS6JC8E4S often in real-time on the comparison pages.
What if I can't find stock of UTS6JC8E4S?
You can fill out our help required form which you can use to request a quote for UTS6JC8E4S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.