Status: | Unknown |
---|---|
Series: | UTS MPO Series |
RoHS: | Unknown |
Fibre Optic Connector Type | MTP MPO |
---|---|
Fibre Type | Singlemode Multimode |
Fibre Diameter | - |
Connector Body Material | Thermoplastic Body |
Product Range | UTS MPO Series |
SVHC | No SVHC (15-Jan-2019) |
Plug for optical MPO connector with backshell | RS Americas |
Fiber Optic, Plug, Single/Multi Mode | Newark Electronics |
FIBER OPTIC, PLUG, SINGLE/MULTI MODE | Farnell |
Plug for optical MPO conn w/ backshell | Mouser Electronics |
Where can I find additional details, specifications and documents for a UTS6JC18MPN?
Additional datasheets, footprints and schematics for UTS6JC18MPN are listed on our Part Details page. You can also find images and similar parts to UTS6JC18MPN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UTS6JC18MPN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UTS6JC18MPN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UTS6JC18MPN fall under?
The UTS6JC18MPN is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to UTS6JC18MPN when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UTS6JC18MPN you can contact the distributor directly for product support, shipping queries etc.
Is the UTS6JC18MPN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UTS6JC18MPN have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Mouser Electronics have stock available or on a lead time for UTS6JC18MPN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UTS6JC18MPN often in real-time on the comparison pages.
What if I can't find stock of UTS6JC18MPN?
You can fill out our help required form which you can use to request a quote for UTS6JC18MPN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.