Status: | Unknown |
---|---|
Series: | UTS LC Series |
RoHS: | Unknown |
Fibre Optic Connector Type | LC |
---|---|
Fibre Type | Singlemode Multimode |
Fibre Diameter | - |
Connector Body Material | Thermoplastic Body |
Product Range | UTS LC Series |
SVHC | No SVHC (15-Jan-2019) |
Fiber Optic, Lc, Receptacle, Single/Multi Mode | Newark Electronics |
Where can I find additional details, specifications and documents for a UTS1JC18LCN?
Additional datasheets, footprints and schematics for UTS1JC18LCN are listed on our Part Details page. You can also find images and similar parts to UTS1JC18LCN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UTS1JC18LCN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UTS1JC18LCN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UTS1JC18LCN fall under?
The UTS1JC18LCN is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to UTS1JC18LCN when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UTS1JC18LCN you can contact the distributor directly for product support, shipping queries etc.
Is the UTS1JC18LCN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UTS1JC18LCN have stock available?
Authorised distributors including RS Americas, Newark Electronics and Farnell have stock available or on a lead time for UTS1JC18LCN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UTS1JC18LCN often in real-time on the comparison pages.
What if I can't find stock of UTS1JC18LCN?
You can fill out our help required form which you can use to request a quote for UTS1JC18LCN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.