Status: | Unknown |
---|---|
Series: | Trim Trio UTG Series |
RoHS: | Unknown |
Prices starting from US$8.85
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$12.78
|
883
in stock
|
Buy Now |
![]() |
element14
from US$12.80
|
2,034
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$12.62
|
976
in stock
|
Buy Now |
![]() |
Farnell
from US$13.03
|
856
in stock
|
Buy Now |
![]() |
TTI Europe
from US$11.25
|
771
in stock
|
Buy Now |
![]() |
RS Americas
from US$11.46
|
394
in stock
|
Buy Now |
![]() |
Compona
from US$8.85
|
216
in stock
|
Buy Now |
![]() |
Heilind Electronics Europe
from US$10.38
|
123
in stock
|
Buy Now |
![]() |
Heilind Electronics
from US$11.42
|
78
in stock
|
Buy Now |
![]() |
Heilind Electronics Asia
from US$11.42
|
15
in stock
|
Buy Now |
![]() |
TTI Americas
from US$10.81
|
2
in stock
|
Buy Now |
![]() |
Argenta Elektronik
-
|
1,521
in stock
|
Buy Now |
Buy Now |
Product Range | Trim Trio UTG Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 8Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Bayonet |
Connector Body Material | Thermoplastic Glass Filled Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Nickel |
Connector Mounting | Cable Mount |
Connector Shell Size | 12 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Flammability Rating | UL94V-0 |
Gender | Plug |
IP / NEMA Rating | IP65 |
Insert Arrangement | 12-8 |
Insulation Resistance | 5000Mohm |
No. of Mating Cycles | 500 |
No. of Positions | 8Ways |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
CIRCULAR CONNECTOR, PLUG, 8 WAY, FREE | element14 |
Circular Connector Plug, Size 12, 8 Position, Cable | Newark Electronics |
SOURIAU 8 way metalok bantam cable plug | RS |
PLUG SIZE 12 FOR MALE CONTACTS | TTI Europe |
Cable Plug Straight 8 Pos Plastic with Metal Coupling Ring Size 12 UTG Series | RS Americas |
SOURIAU UTG-6128PN Connector round male 8p | Compona |
METLOK BANTAM PLUG | Heilind Electronics Europe |
METALOK CONNECTOR SERIES | TTI Americas |
Where can I find additional details, specifications and documents for a UTG6128PN?
Additional datasheets, footprints and schematics for UTG6128PN are listed on our Part Details page. You can also find images and similar parts to UTG6128PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UTG6128PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UTG6128PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UTG6128PN fall under?
The UTG6128PN is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to UTG6128PN when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UTG6128PN you can contact the distributor directly for product support, shipping queries etc.
Is the UTG6128PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UTG6128PN have stock available?
Authorised distributors including element14, Newark Electronics, RS, Farnell and TTI Europe have stock available or on a lead time for UTG6128PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UTG6128PN often in real-time on the comparison pages.
What if I can't find stock of UTG6128PN?
You can fill out our help required form which you can use to request a quote for UTG6128PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.