Status: | Unknown |
---|---|
Series: | FTDI FT232R |
RoHS: | Unknown |
Prices starting from US$29.83
Conversion Type | USB to RS232 Converter |
---|---|
Baud Rate | 1Mbaud |
Converter Connector Type | D Sub 9 Position Plug |
Chip Type | FT232R |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.5ft |
Product Range | FTDI FT232R |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | USB to RS232 Adaptor Cable |
For Use With | FT232R Interface Devices |
ADAPTOR CABLE, USB - RS232, 2M | element14 |
Smart Cable, Usb-Rs232, Ft232R, 2M | Newark Electronics |
Module: cable integrated | Transfer Multisort Elektronik |
Double Ended Between-Series, USB Type A Plug to DB9, 2 m, UT232R Series | FTDI UT232R-200 | RS Americas |
USB to RS232 Adapter cable, 2m | RS |
Where can I find additional details, specifications and documents for a UT232R-200?
Additional datasheets, footprints and schematics for UT232R-200 are listed on our Part Details page. You can also find images and similar parts to UT232R-200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UT232R-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UT232R-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UT232R-200 fall under?
The UT232R-200 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to UT232R-200 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UT232R-200 you can contact the distributor directly for product support, shipping queries etc.
Is the UT232R-200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UT232R-200 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for UT232R-200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UT232R-200 often in real-time on the comparison pages.
What if I can't find stock of UT232R-200?
You can fill out our help required form which you can use to request a quote for UT232R-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.