UT1250UL DC / AC Inverters by Tripp Lite

INVERTER, DC/AC, 120V, 1.25KW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$795.81

Distributor Stock
Logo for Newark
Newark
from US$795.81
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Power Supply Approvals ITE
Input Voltage Max 12VDC
No. of Outputs 2 Output
Output Voltage 120VAC
Output Power 1.25kW
Length 228.6mm
Width 222.25mm
Height 177.8mm
Weight 23.2lb
RoHS Compliant No

Alternative Descriptions

Inverter, Dc/Ac, 120V, 1.25Kw | Newark Electronics
1250W 12V DC TO AC INVERTER UTILITY/WORK TRUCK 2 GFCI OUTLET | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UT1250UL?

Additional datasheets, footprints and schematics for UT1250UL are listed on our Part Details page. You can also find images and similar parts to UT1250UL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UT1250UL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UT1250UL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UT1250UL fall under?

The UT1250UL is listed under Power & Line Protection > DC / AC Inverters.

Can I view similar or alternative parts?

You can view similar parts to UT1250UL when available in the DC / AC Inverters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UT1250UL you can contact the distributor directly for product support, shipping queries etc.

Is the UT1250UL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UT1250UL have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for UT1250UL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UT1250UL often in real-time on the comparison pages.

What if I can't find stock of UT1250UL?

You can fill out our help required form which you can use to request a quote for UT1250UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay