Status: | Unknown |
---|---|
Series: | Trim Trio UT0 Series |
RoHS: | Unknown |
Prices starting from US$20.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.35
|
45
in stock
|
Buy Now | |
RS Americas
from US$31.34
|
13
in stock
|
Buy Now | |
element14
from US$41.63
|
6
in stock
|
Buy Now | |
Farnell
from US$20.03
|
6
in stock
|
Buy Now | |
Heilind Electronics
-
|
427
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
128
in stock
|
Buy Now | |
Newark Electronics
from US$30.06
|
-
|
Buy Now | |
TTI Europe
from US$21.27
|
-
|
Buy Now |
Product Range | Trim Trio UT0 Series |
---|---|
Circular Connector Shell Style | Jam Nut Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Bayonet |
Connector Body Material | Zinc Alloy Body |
Connector Body Plating | Nickel |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2019) |
Connector Mounting | Panel Mount |
Connector Shell Size | 10 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Receptacle |
Insert Arrangement | 10-4 |
No. of Positions | 4Ways |
JAM NUT RECEPTACLE PIN CONTACT 4PTS | RS |
connector, metal circ, jam nut recept, for10 size 16 pin cont, ip68/ip69k sealing | Souriau-Sunbank by Eaton UT07104PH | RS Americas |
RECEPTACLE, MALE, SIZE10, 4WAY | element14 |
JAM NUT RECEPTACLE | Heilind Electronics |
Circular Connector Receptacle, Size 10, 4 Position, Panel | Newark Electronics |
4P PIN RECEPT JAMNUT SZ10 | TTI Europe |
Where can I find additional details, specifications and documents for a UT07104PH?
Additional datasheets, footprints and schematics for UT07104PH are listed on our Part Details page. You can also find images and similar parts to UT07104PH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UT07104PH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UT07104PH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UT07104PH fall under?
The UT07104PH is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to UT07104PH when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UT07104PH you can contact the distributor directly for product support, shipping queries etc.
Is the UT07104PH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UT07104PH have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Heilind Electronics have stock available or on a lead time for UT07104PH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UT07104PH often in real-time on the comparison pages.
What if I can't find stock of UT07104PH?
You can fill out our help required form which you can use to request a quote for UT07104PH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.