UT026D104MAT2E Capacitors by KYOCERA AVX

CAP 0.1µF 6.3V 20% X5R 0402

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Farnell
Farnell
from US$0.18
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 6.3V
Ceramic Capacitor Case 0402 [1005 Metric]
Capacitance Tolerance ± 20%
Dielectric Characteristic X5R
Product Range -
Operating Temperature Min -55°C
Operating Temperature Max 85°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (17-Dec-2015)
Capacitance Tolerance ± ± 20%
Capacitor Terminals SMD
Operating Temperature Range -55°C to +85°C

Alternative Descriptions

CAP, 0.1µF, 6.3V, 20%, X5R, 0402 | Farnell
CAP 0.1UF 6.3VDC X5R 20% SMD 0402 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UT026D104MAT2E?

Additional datasheets, footprints and schematics for UT026D104MAT2E are listed on our Part Details page. You can also find images and similar parts to UT026D104MAT2E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UT026D104MAT2E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UT026D104MAT2E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UT026D104MAT2E fall under?

The UT026D104MAT2E is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to UT026D104MAT2E when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UT026D104MAT2E you can contact the distributor directly for product support, shipping queries etc.

Is the UT026D104MAT2E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UT026D104MAT2E have stock available?

Authorised distributors including Farnell and Avnet America have stock available or on a lead time for UT026D104MAT2E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UT026D104MAT2E often in real-time on the comparison pages.

What if I can't find stock of UT026D104MAT2E?

You can fill out our help required form which you can use to request a quote for UT026D104MAT2E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay