Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RESISTOR NETWORK, VOLTAGE DIVIDER, SIP, 10 MEG, 1400V, RATIO 100 | 1, RATIO TOL. 0.01%, RATIO TC 2PPM |
---|---|
RoHS Compliant | YES |
Resistor, Voltage Divider, 100K, 9.9M | Newark Electronics |
Voltage Divider, 1400 VDC, 10 Megohm, Ratio: 100:1, 0.01 percent, 2ppm/C | Caddock USVD2-B10M-010-02 | RS Americas |
RESISTOR NETWORK, VOLTAGE DIVIDER, SIP, | element14 |
Where can I find additional details, specifications and documents for a USVD2-B10M-010-02?
Additional datasheets, footprints and schematics for USVD2-B10M-010-02 are listed on our Part Details page. You can also find images and similar parts to USVD2-B10M-010-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USVD2-B10M-010-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USVD2-B10M-010-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USVD2-B10M-010-02 fall under?
The USVD2-B10M-010-02 is listed under Passive Components > Resistors - Fixed Value > Fixed Precision Resistor Networks.
Can I view similar or alternative parts?
You can view similar parts to USVD2-B10M-010-02 when available in the Fixed Precision Resistor Networks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USVD2-B10M-010-02 you can contact the distributor directly for product support, shipping queries etc.
Is the USVD2-B10M-010-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USVD2-B10M-010-02 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for USVD2-B10M-010-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USVD2-B10M-010-02 often in real-time on the comparison pages.
What if I can't find stock of USVD2-B10M-010-02?
You can fill out our help required form which you can use to request a quote for USVD2-B10M-010-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.