Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Rating | 400VA |
---|---|
Secondary Voltages | 2 x 12V |
Isolation Transformer Primary Voltages | 208V, 230V, 380V, 400V, 415V, 440V, 460V, 480V, 500V, 525V, 550V, 575V, 600V |
RoHS Compliant | Yes |
1 x 208 V AC, 230 V AC, 380 V AC, 400 V AC, 415 V AC, 440 V AC, 460 V AC, 480 V AC, 500 V AC, 525 V AC, 550 V AC, 575 V AC, 600 V AC | Conrad |
univ I/P transformer,400VA 2x0-12V o/p | RS |
Transformer, AC, Open, 50-60 Hz, Pri: 208-600V, Sec: 2x12V, 400 VA | Block USA USTE 400/2X12 | RS Americas |
Transformer, Iso, 24Vac, 400Va | Newark Electronics |
Block Control Transformer 208 VAC / 600 VAC 2x 12 VAC 1.4kVA | Distrelec |
Where can I find additional details, specifications and documents for a USTE 400/2X12?
Additional datasheets, footprints and schematics for USTE 400/2X12 are listed on our Part Details page. You can also find images and similar parts to USTE 400/2X12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USTE 400/2X12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USTE 400/2X12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USTE 400/2X12 fall under?
The USTE 400/2X12 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to USTE 400/2X12 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USTE 400/2X12 you can contact the distributor directly for product support, shipping queries etc.
Is the USTE 400/2X12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for USTE 400/2X12 have stock available?
Authorised distributors including Conrad, RS, RS Americas, Newark Electronics and Distrelec have stock available or on a lead time for USTE 400/2X12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USTE 400/2X12 often in real-time on the comparison pages.
What if I can't find stock of USTE 400/2X12?
You can fill out our help required form which you can use to request a quote for USTE 400/2X12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.