Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Rating | 3.2kVA |
---|---|
Secondary Voltages | 2 x 115V |
Isolation Transformer Primary Voltages | 208V, 230V, 380V, 400V, 415V, 440V, 460V, 480V, 500V, 525V, 550V, 575V, 600V |
RoHS Compliant | Yes |
Block Control Transformer 208 VAC / 600 VAC 2x 115 VAC 3.2kVA | Distrelec |
Transformer, Iso, 230Vac, 3.2Kva | Newark Electronics |
Transformer, AC, Open, 50-60 Hz, Pri: 208-600V, Sec: 2x115V, 3200 VA | Block USA USTE 3200/2X115 | RS Americas |
CHASSIS MOUNT TRANSFORMER, 3.2KVA | element14 |
Where can I find additional details, specifications and documents for a USTE 3200/2X115?
Additional datasheets, footprints and schematics for USTE 3200/2X115 are listed on our Part Details page. You can also find images and similar parts to USTE 3200/2X115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USTE 3200/2X115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USTE 3200/2X115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USTE 3200/2X115 fall under?
The USTE 3200/2X115 is listed under Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to USTE 3200/2X115 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USTE 3200/2X115 you can contact the distributor directly for product support, shipping queries etc.
Is the USTE 3200/2X115 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for USTE 3200/2X115 have stock available?
Authorised distributors including Distrelec, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for USTE 3200/2X115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USTE 3200/2X115 often in real-time on the comparison pages.
What if I can't find stock of USTE 3200/2X115?
You can fill out our help required form which you can use to request a quote for USTE 3200/2X115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.