Status: | Unknown |
---|---|
Series: | QMS Series |
RoHS: | Unknown |
No. of Channels | 4Channels |
---|---|
Product Range | QMS Series |
Flame Sensor Package | SMD 5.65mm x 3.7mm x 1.55mm |
Flame Sensor Type | Digital Sensor |
RoHS Compliant | Yes |
Motion Sensor, 4 Ch, Digital, Module | Newark Electronics |
Motion Sensor Pixels:2x2, 5.1 LongPass Module | KEMET USEQMSM1220900 | RS Americas |
Where can I find additional details, specifications and documents for a USEQMSM1220900?
Additional datasheets, footprints and schematics for USEQMSM1220900 are listed on our Part Details page. You can also find images and similar parts to USEQMSM1220900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USEQMSM1220900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USEQMSM1220900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USEQMSM1220900 fall under?
The USEQMSM1220900 is listed under Sensors & Transducers > Sensors > Pyroelectric Infrared Sensors > Flame Sensors.
Can I view similar or alternative parts?
You can view similar parts to USEQMSM1220900 when available in the Flame Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USEQMSM1220900 you can contact the distributor directly for product support, shipping queries etc.
Is the USEQMSM1220900 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USEQMSM1220900 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for USEQMSM1220900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USEQMSM1220900 often in real-time on the comparison pages.
What if I can't find stock of USEQMSM1220900?
You can fill out our help required form which you can use to request a quote for USEQMSM1220900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.