Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Kemet |
Silicon Core Number | USEQMSEA011680 |
Application Sub Type | Pyroelectric Infrared Motion Sensor |
Kit Contents | Eval Kit USEQMSEA011680 |
RoHS Compliant | Yes |
V Rohs Compliant: Yes |Kemet USEQMSKL011600 | Newark Electronics |
USEQMSEA011680 Pyroelectric Infrared Motion Sensor Evaluation Kit | Avnet America |
Motion Sensor Pixels:1, 5.0 LongPass Evaluation Kit with Fresnel lens | KEMET USEQMSKL011600 | RS Americas |
Where can I find additional details, specifications and documents for a USEQMSKL011600?
Additional datasheets, footprints and schematics for USEQMSKL011600 are listed on our Part Details page. You can also find images and similar parts to USEQMSKL011600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USEQMSKL011600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USEQMSKL011600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USEQMSKL011600 fall under?
The USEQMSKL011600 is listed under Development Boards, Evaluation Tools > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to USEQMSKL011600 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USEQMSKL011600 you can contact the distributor directly for product support, shipping queries etc.
Is the USEQMSKL011600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USEQMSKL011600 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for USEQMSKL011600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USEQMSKL011600 often in real-time on the comparison pages.
What if I can't find stock of USEQMSKL011600?
You can fill out our help required form which you can use to request a quote for USEQMSKL011600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.