Status: | Unknown |
---|---|
Series: | QMS Series |
RoHS: | Unknown |
No. of Channels | 1Channels |
---|---|
Filter Aperture | 1.65mm |
Field of View | 90° |
Product Range | QMS Series |
Flame Sensor Package | SMD 5.65mm x 3.7mm x 1.55mm |
Flame Sensor Type | Digital Sensor |
RoHS Compliant | Yes |
Motion Sensor, 1 Ch, Digital, Smd | Newark Electronics |
Motion Sensor Pixels:1, 5.0 LongPass | KEMET USEQMSEA011680 | RS Americas |
Where can I find additional details, specifications and documents for a USEQMSEA011680?
Additional datasheets, footprints and schematics for USEQMSEA011680 are listed on our Part Details page. You can also find images and similar parts to USEQMSEA011680 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USEQMSEA011680 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USEQMSEA011680 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USEQMSEA011680 fall under?
The USEQMSEA011680 is listed under Sensors & Transducers > Sensors > Pyroelectric Infrared Sensors > Flame Sensors.
Can I view similar or alternative parts?
You can view similar parts to USEQMSEA011680 when available in the Flame Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USEQMSEA011680 you can contact the distributor directly for product support, shipping queries etc.
Is the USEQMSEA011680 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USEQMSEA011680 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for USEQMSEA011680.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USEQMSEA011680 often in real-time on the comparison pages.
What if I can't find stock of USEQMSEA011680?
You can fill out our help required form which you can use to request a quote for USEQMSEA011680 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.