Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.56
Flame Sensor Type | USEQFSEA50L180 Sensor Module |
---|---|
No. of Channels | 1Channels |
Filter Aperture | 1.65mm |
Filter Type | 5µm Longpass (Human Motion Rejection) |
Sensor Output Type | Serial I2C |
RoHS Compliant | Yes |
Flame sensor, Module board,5.0um LP | RS |
Ir Flame Sensor Module, Serial I2C O/P | Newark Electronics |
Sensor: infrared detector | Transfer Multisort Elektronik |
Flame sensor, Module board, Aperture: 1.65mm, Filter: 5.0m LP | KEMET USEQFSM150L100 | RS Americas |
Where can I find additional details, specifications and documents for a USEQFSM150L100?
Additional datasheets, footprints and schematics for USEQFSM150L100 are listed on our Part Details page. You can also find images and similar parts to USEQFSM150L100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USEQFSM150L100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USEQFSM150L100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USEQFSM150L100 fall under?
The USEQFSM150L100 is listed under Sensors & Transducers > Sensors > Pyroelectric Infrared Sensors > Flame Sensors.
Can I view similar or alternative parts?
You can view similar parts to USEQFSM150L100 when available in the Flame Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USEQFSM150L100 you can contact the distributor directly for product support, shipping queries etc.
Is the USEQFSM150L100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USEQFSM150L100 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for USEQFSM150L100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USEQFSM150L100 often in real-time on the comparison pages.
What if I can't find stock of USEQFSM150L100?
You can fill out our help required form which you can use to request a quote for USEQFSM150L100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.