Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.45
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.30
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$15.53
|
-
|
Buy Now | |
Avnet America
from US$18.66
|
-
|
Buy Now | |
RS Americas
from US$21.13
|
-
|
Buy Now | |
element14
from US$16.05
|
-
|
Buy Now | |
Farnell
from US$15.96
|
-
|
Buy Now |
Flame Sensor Type | Digital Sensor |
---|---|
No. of Channels | 1Channels |
Filter Aperture | 1.65mm |
Filter Type | 4.64µm (Flame Channel with Wide FoV) |
Sensor Output Type | Serial I2C |
Field of View | 90° |
RoHS Compliant | Yes |
Flame sensor, Digital SMD,4.64um/180nm | RS |
Sensor: infrared detector | Transfer Multisort Elektronik |
Ir Flame Sensor, Serial I2C O/P, Smd | Newark Electronics |
Flame sensor, Digital SMD, Single element, Aperture: Ø1.65mm, Filter: 4.64µm/180nm | Avnet America |
Flame sensor, Digital SMD, Single element, Aperture: 1.65mm | KEMET USEQFSEA464180 | RS Americas |
Where can I find additional details, specifications and documents for a USEQFSEA464180?
Additional datasheets, footprints and schematics for USEQFSEA464180 are listed on our Part Details page. You can also find images and similar parts to USEQFSEA464180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USEQFSEA464180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USEQFSEA464180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USEQFSEA464180 fall under?
The USEQFSEA464180 is listed under Sensors & Transducers > Sensors > Pyroelectric Infrared Sensors > Flame Sensors.
Can I view similar or alternative parts?
You can view similar parts to USEQFSEA464180 when available in the Flame Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USEQFSEA464180 you can contact the distributor directly for product support, shipping queries etc.
Is the USEQFSEA464180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USEQFSEA464180 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for USEQFSEA464180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USEQFSEA464180 often in real-time on the comparison pages.
What if I can't find stock of USEQFSEA464180?
You can fill out our help required form which you can use to request a quote for USEQFSEA464180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.