Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$49.59
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$45.32
|
4
in stock
|
Buy Now | |
element14
from US$50.19
|
4
in stock
|
Buy Now | |
Farnell
from US$43.62
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$49.75
|
2
in stock
|
Buy Now | |
RS Americas
from US$70.98
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Flame Sensor Type | Analog Sensor |
---|---|
No. of Channels | 1Channels |
Filter Aperture | 5.2 x 4.2mm |
Filter Type | 5µm Cut On |
Sensor Output Type | Analogue |
Flame Sensor Package | TO-39 |
Field of View | 100° |
RoHS Compliant | Yes |
Analog Flame sensor,TO39,5.0um longpass | RS |
Sensor: infrared detector | Transfer Multisort Elektronik |
Ir Flame Sensor, Analog O/P, To-39 | Newark Electronics |
Flame sensor, Analog TO-39, Single element, Aperture: 5.2mm x 4.2mm | KEMET USEQFCSA500100 | RS Americas |
Flame sensor, Analog TO-39, Single element, Aperture: 5.2mm x 4.2mm, Filter: 5.0µm longpass | Avnet Asia |
Where can I find additional details, specifications and documents for a USEQFCSA500100?
Additional datasheets, footprints and schematics for USEQFCSA500100 are listed on our Part Details page. You can also find images and similar parts to USEQFCSA500100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USEQFCSA500100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USEQFCSA500100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USEQFCSA500100 fall under?
The USEQFCSA500100 is listed under Sensors & Transducers > Sensors > Pyroelectric Infrared Sensors > Flame Sensors.
Can I view similar or alternative parts?
You can view similar parts to USEQFCSA500100 when available in the Flame Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USEQFCSA500100 you can contact the distributor directly for product support, shipping queries etc.
Is the USEQFCSA500100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USEQFCSA500100 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for USEQFCSA500100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USEQFCSA500100 often in real-time on the comparison pages.
What if I can't find stock of USEQFCSA500100?
You can fill out our help required form which you can use to request a quote for USEQFCSA500100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.