USEQFCSA435100 Sensors by KEMET

IR FLAME SENSOR, ANALOG O/P, TO-39

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$46.33

Distributor Stock
Logo for RS
RS
from US$49.02
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$52.47
1
in stock
Buy Now
Logo for element14
element14
from US$52.89
1
in stock
Buy Now
Logo for Farnell
Farnell
from US$46.33
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$70.98
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Flame Sensor Type Analog Sensor
No. of Channels 1Channels
Filter Aperture 5.2 x 4.2mm
Filter Type 4.35µm Bandpass
Sensor Output Type Analogue
Flame Sensor Package TO-39
Field of View 100°
RoHS Compliant Yes

Alternative Descriptions

Ir Flame Sensor, Analog O/P, To-39 | Newark Electronics
Analog Flame sensor,TO39,4.35um/600nm | RS
Flame sensor, Analog TO-39, Single element, Aperture: 5.2mm x 4.2mm | KEMET USEQFCSA435100 | RS Americas
Flame sensor, Analog TO-39, Single element, Aperture: 5.2mm x 4.2mm, Filter: 4.35µm/600nm | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a USEQFCSA435100?

Additional datasheets, footprints and schematics for USEQFCSA435100 are listed on our Part Details page. You can also find images and similar parts to USEQFCSA435100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for USEQFCSA435100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USEQFCSA435100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does USEQFCSA435100 fall under?

The USEQFCSA435100 is listed under Sensors & Transducers > Sensors > Pyroelectric Infrared Sensors > Flame Sensors.

Can I view similar or alternative parts?

You can view similar parts to USEQFCSA435100 when available in the Flame Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the USEQFCSA435100 you can contact the distributor directly for product support, shipping queries etc.

Is the USEQFCSA435100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for USEQFCSA435100 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for USEQFCSA435100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for USEQFCSA435100 often in real-time on the comparison pages.

What if I can't find stock of USEQFCSA435100?

You can fill out our help required form which you can use to request a quote for USEQFCSA435100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay