Status: | Unknown |
---|---|
Series: | QDA Series |
RoHS: | Unknown |
Prices starting from US$4,739.30
Sensor Output Type | Analogue |
---|---|
Pixel Operability | 96% |
Product Range | QDA Series |
RoHS Compliant | Yes |
V Rohs Compliant: Yes |Kemet USEQDAAA128W00 | Newark Electronics |
KEMET Air Quality Sensors Food Sensor 128+1 ch LVF 5.5-11um+2.90um | Distrelec |
Food Sensor Analog-OUT 16-Pin DIP Bulk | Avnet America |
Food Sensor LVF 5.5-11m+2.90 ?m / 300 nm for water content(128+1ch) | KEMET USEQDAAA128W00 | RS Americas |
Where can I find additional details, specifications and documents for a USEQDAAA128W00?
Additional datasheets, footprints and schematics for USEQDAAA128W00 are listed on our Part Details page. You can also find images and similar parts to USEQDAAA128W00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USEQDAAA128W00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USEQDAAA128W00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USEQDAAA128W00 fall under?
The USEQDAAA128W00 is listed under Sensors & Transducers > Sensors > Pyroelectric Infrared Sensors > Food Sensors.
Can I view similar or alternative parts?
You can view similar parts to USEQDAAA128W00 when available in the Food Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USEQDAAA128W00 you can contact the distributor directly for product support, shipping queries etc.
Is the USEQDAAA128W00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USEQDAAA128W00 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Farnell and Avnet America have stock available or on a lead time for USEQDAAA128W00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USEQDAAA128W00 often in real-time on the comparison pages.
What if I can't find stock of USEQDAAA128W00?
You can fill out our help required form which you can use to request a quote for USEQDAAA128W00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.