Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.74
Distributor | Stock | ||
---|---|---|---|
element14
from US$5.74
|
-
|
Buy Now |
Product Range | - |
---|---|
Plug Type | - |
Accessory Type | Charger |
Battery Charger Type | In - Car |
For Use With | Nokia Sony Ericsson Motorola Samsung |
Input Voltage Max | 24VDC |
Input Voltage Min | 12VDC |
Output Current | 0.6A |
Output Voltage | 5VDC |
Output Voltage Max | 11VDC |
Output Voltage Min | 5VDC |
Supply Voltage | 12VDC |
Where can I find additional details, specifications and documents for a USC?
Additional datasheets, footprints and schematics for USC are listed on our Part Details page. You can also find images and similar parts to USC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USC fall under?
The USC is listed under Computer & Office > Telecoms > Phone Accessories.
Can I view similar or alternative parts?
You can view similar parts to USC when available in the Phone Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USC you can contact the distributor directly for product support, shipping queries etc.
Is the USC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USC have stock available?
Authorised distributors including element14 have stock available or on a lead time for USC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USC often in real-time on the comparison pages.
What if I can't find stock of USC?
You can fill out our help required form which you can use to request a quote for USC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.