Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
EMI Filter Type | USB Upstream and Terminator EMI Filter with ESD |
---|---|
No. of Data Lines | 2 Data Lines |
Filter Circuit | RC Pi Filter |
Filter Case Style | SOT-666 |
No. of Pins | 6Pins |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Cutoff Frequency | 1GHz |
Filter IC Case Style | SOT-666 |
Filter Order | 2nd |
IC Filter Type | Lowpass |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Ipad |Stmicroelectronics USBUF01P6 | Newark Electronics |
Where can I find additional details, specifications and documents for a USBUF01P6?
Additional datasheets, footprints and schematics for USBUF01P6 are listed on our Part Details page. You can also find images and similar parts to USBUF01P6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USBUF01P6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USBUF01P6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USBUF01P6 fall under?
The USBUF01P6 is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to USBUF01P6 when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USBUF01P6 you can contact the distributor directly for product support, shipping queries etc.
Is the USBUF01P6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USBUF01P6 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for USBUF01P6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USBUF01P6 often in real-time on the comparison pages.
What if I can't find stock of USBUF01P6?
You can fill out our help required form which you can use to request a quote for USBUF01P6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.