No distributors results available
View Full Pricing & Stock ComparisonUSB IC Type | USB Node controller |
---|---|
USB Standard | USB 1.1 |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 28Pins |
Data Rate | - |
No. of Ports | 2 Port, 2Ports |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 9604 |
Controller Type | USB |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Surface Mount Device |
USB Type | Node Controller |
Where can I find additional details, specifications and documents for a USBN9604-28M/NOPB?
Additional datasheets, footprints and schematics for USBN9604-28M/NOPB are listed on our Part Details page. You can also find images and similar parts to USBN9604-28M/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USBN9604-28M/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USBN9604-28M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USBN9604-28M/NOPB fall under?
The USBN9604-28M/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to USBN9604-28M/NOPB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USBN9604-28M/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the USBN9604-28M/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USBN9604-28M/NOPB have stock available?
There is no stock from authorised distributors for USBN9604-28M/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USBN9604-28M/NOPB often in real-time on the comparison pages.
What if I can't find stock of USBN9604-28M/NOPB?
You can fill out our help required form which you can use to request a quote for USBN9604-28M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.