Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
2,275
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
96,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
27,000
in stock
|
Buy Now | |
element14
from US$0.47
|
13,361
in stock
|
Buy Now | |
Farnell
from US$0.44
|
11,831
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
5,075
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,386
in stock
|
Buy Now | |
Avnet Silica
-
|
348,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now |
Clamping Voltage Vc Max | 17V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
USBLC6 Series 4 Channel 5.25 V SMT Uni-Directional Auto ESD Protection - SOT-23-6 | Future Electronics |
Aid Protection Rohs Compliant: Yes |Stmicroelectronics USBLC6-4SC6Y | Newark Electronics |
ESD Suppressor Diode Arrays Uni-Dir 25kV@Air Gap/15kV@Contact Disc 6-Pin SOT-23 T/R | Avnet America |
DIODE, AEC-Q101, ESD PROTECTION, SOT-23 | element14 |
Diode: TVS array | Transfer Multisort Elektronik |
STMicroelectronics, USBLC6-4SC6Y | RS |
Where can I find additional details, specifications and documents for a USBLC6-4SC6Y?
Additional datasheets, footprints and schematics for USBLC6-4SC6Y are listed on our Part Details page. You can also find images and similar parts to USBLC6-4SC6Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USBLC6-4SC6Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USBLC6-4SC6Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USBLC6-4SC6Y fall under?
The USBLC6-4SC6Y is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to USBLC6-4SC6Y when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USBLC6-4SC6Y you can contact the distributor directly for product support, shipping queries etc.
Is the USBLC6-4SC6Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USBLC6-4SC6Y have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for USBLC6-4SC6Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USBLC6-4SC6Y often in real-time on the comparison pages.
What if I can't find stock of USBLC6-4SC6Y?
You can fill out our help required form which you can use to request a quote for USBLC6-4SC6Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.