Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
EMI Filter Type | USB Downstream and Terminator EMI Filter with ESD |
---|---|
No. of Data Lines | 2 Data Lines |
Filter Circuit | C-R-C Pi Filter |
Filter Case Style | SOT323 |
No. of Pins | 5Pins |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Filter IC Case Style | SOT-323 |
Filter Order | 2nd |
IC Filter Type | Lowpass |
No. of Filters | 1 |
Operating Temperature Max | 150°C |
Operating Temperature Min | -40°C |
EMI FILTER, LOW PASS, SOT-323-5 | Farnell |
Industrial & Power Conversion |Stmicroelectronics USBDF02W5 | Newark Electronics |
Where can I find additional details, specifications and documents for a USBDF02W5?
Additional datasheets, footprints and schematics for USBDF02W5 are listed on our Part Details page. You can also find images and similar parts to USBDF02W5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USBDF02W5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USBDF02W5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USBDF02W5 fall under?
The USBDF02W5 is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to USBDF02W5 when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USBDF02W5 you can contact the distributor directly for product support, shipping queries etc.
Is the USBDF02W5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USBDF02W5 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for USBDF02W5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USBDF02W5 often in real-time on the comparison pages.
What if I can't find stock of USBDF02W5?
You can fill out our help required form which you can use to request a quote for USBDF02W5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.