Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | USB B Receptacle |
---|---|
Connector Type B | Wire to Board 5 Position Plug |
Cable Length - Imperial | 1.96" |
Cable Length - Metric | 50mm |
Gender | Jack |
RoHS Compliant | No |
USB-B Field, Jam nut recept, JWT 2.5mm | RS |
USBB Recp female to 5 pin | PEI-Genesis |
Computer Cable Assembly, Usb, 50Mm Black | Newark Electronics |
Cable Assembly Cord Set 0.05m 24AWG/28AWG 5 POS USB to 5 POS IDC Connector M-F | Avnet America |
cable assembly, plastic circular usb-b jam nut receptacle w/cord to 5-pin connect | Amphenol Pcd USBBF7 | RS Americas |
Where can I find additional details, specifications and documents for a USBBF7.?
Additional datasheets, footprints and schematics for USBBF7. are listed on our Part Details page. You can also find images and similar parts to USBBF7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USBBF7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USBBF7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USBBF7. fall under?
The USBBF7. is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Inter Series Adapter Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to USBBF7. when available in the Inter Series Adapter Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USBBF7. you can contact the distributor directly for product support, shipping queries etc.
Is the USBBF7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USBBF7. have stock available?
Authorised distributors including RS, PEI-Genesis, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for USBBF7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USBBF7. often in real-time on the comparison pages.
What if I can't find stock of USBBF7.?
You can fill out our help required form which you can use to request a quote for USBBF7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.