Status: | Unknown |
---|---|
Series: | Straight Blade Series |
RoHS: | Unknown |
Product Range | Straight Blade Series |
---|---|
Current Rating | 5A |
Voltage Rating VAC | 125V |
USB Standard | USB 2.0 |
No. of USB Ports | 4 Ports |
USB Connector Type | USB Type A |
Connector Colour | Almond |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a USB4LA?
Additional datasheets, footprints and schematics for USB4LA are listed on our Part Details page. You can also find images and similar parts to USB4LA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB4LA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB4LA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB4LA fall under?
The USB4LA is listed under Connectors > Electrical Connectors & Power Strips > USB Charger Receptacles.
Can I view similar or alternative parts?
You can view similar parts to USB4LA when available in the USB Charger Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB4LA you can contact the distributor directly for product support, shipping queries etc.
Is the USB4LA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB4LA have stock available?
Authorised distributors including RS Americas and Sager have stock available or on a lead time for USB4LA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB4LA often in real-time on the comparison pages.
What if I can't find stock of USB4LA?
You can fill out our help required form which you can use to request a quote for USB4LA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.