Status: | Unknown |
---|---|
Series: | Straight Blade Series |
RoHS: | Compliant |
Product Range | Straight Blade Series |
---|---|
Current Rating | 5A |
Voltage Rating VAC | 125V |
USB Standard | USB 2.0 |
No. of USB Ports | 4 Ports |
USB Connector Type | USB Type A |
Connector Colour | Grey |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a USB4GY?
Additional datasheets, footprints and schematics for USB4GY are listed on our Part Details page. You can also find images and similar parts to USB4GY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB4GY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB4GY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB4GY fall under?
The USB4GY is listed under Connectors > Electrical Connectors & Power Strips > USB Charger Receptacles.
Can I view similar or alternative parts?
You can view similar parts to USB4GY when available in the USB Charger Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB4GY you can contact the distributor directly for product support, shipping queries etc.
Is the USB4GY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for USB4GY have stock available?
Authorised distributors including Farnell Contract, element14 and Sager have stock available or on a lead time for USB4GY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB4GY often in real-time on the comparison pages.
What if I can't find stock of USB4GY?
You can fill out our help required form which you can use to request a quote for USB4GY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.