Status: | Unknown |
---|---|
Series: | USB3160 Series |
RoHS: | Unknown |
Prices starting from US$0.34
USB Connector Type | Micro USB Type B |
---|---|
USB Standard | USB 2.0 |
No. of Positions | 5Ways |
Orientation | Vertical |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | USB3160 Series |
SVHC | No SVHC (15-Jan-2018) |
Socket | Transfer Multisort Elektronik |
Usb Conn, 2.0 Type B, 5Pos, Rcpt, Smt | Newark Electronics |
USB CONN, 2.0 TYPE B, 5POS, RCPT, SMT | element14 |
USB3160 Series 5 Position Top Entry Receptacle USB 2.0 Micro Connector | Future Electronics |
USB Connectors Micro B Skt, Vertical, SMT, 30u, 1.2mm stake,with MEF, peg, T+R+Cap | Sager |
Where can I find additional details, specifications and documents for a USB3160-30-0120-1-C?
Additional datasheets, footprints and schematics for USB3160-30-0120-1-C are listed on our Part Details page. You can also find images and similar parts to USB3160-30-0120-1-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB3160-30-0120-1-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB3160-30-0120-1-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB3160-30-0120-1-C fall under?
The USB3160-30-0120-1-C is listed under Connectors > USB Connectors & Adapters > Stacked USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to USB3160-30-0120-1-C when available in the Stacked USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB3160-30-0120-1-C you can contact the distributor directly for product support, shipping queries etc.
Is the USB3160-30-0120-1-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB3160-30-0120-1-C have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for USB3160-30-0120-1-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB3160-30-0120-1-C often in real-time on the comparison pages.
What if I can't find stock of USB3160-30-0120-1-C?
You can fill out our help required form which you can use to request a quote for USB3160-30-0120-1-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.