Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
410
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
6,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
826
in stock
|
Buy Now | |
element14
from US$0.41
|
410
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
397
in stock
|
Buy Now | |
Sager
from US$0.34
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
USB3140 Series 1.8 A 100 VAC USB Reactable With Shell Stakes Surface Mount | Future Electronics |
Socket | Transfer Multisort Elektronik |
MICRO USB CONN, 2.0 TYPE B RCPT, 5P, SMT | element14 |
Micro Usb Conn, 2.0 Type B, Rcpt, 5Pos | Newark Electronics |
USB Connectors Micro B Skt, Vertical, SMT, 30u, With 0.7mm stake, with MEF, T&R+cap | Sager |
Where can I find additional details, specifications and documents for a USB3140-30-0070-1-C?
Additional datasheets, footprints and schematics for USB3140-30-0070-1-C are listed on our Part Details page. You can also find images and similar parts to USB3140-30-0070-1-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB3140-30-0070-1-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB3140-30-0070-1-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB3140-30-0070-1-C fall under?
The USB3140-30-0070-1-C is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to USB3140-30-0070-1-C when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB3140-30-0070-1-C you can contact the distributor directly for product support, shipping queries etc.
Is the USB3140-30-0070-1-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for USB3140-30-0070-1-C have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for USB3140-30-0070-1-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB3140-30-0070-1-C often in real-time on the comparison pages.
What if I can't find stock of USB3140-30-0070-1-C?
You can fill out our help required form which you can use to request a quote for USB3140-30-0070-1-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.