Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
6,385
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
27,000
in stock
|
Buy Now | |
Sager
from US$0.34
|
19,500
in stock
|
Buy Now | |
element14
from US$0.54
|
6,385
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
935
in stock
|
Buy Now |
USB Connector Type | Micro USB Type AB |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Through Hole Mount |
Orientation | Vertical |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
USB3106 Series 5 Contact A/B Vertical 2.3 mm Shell Stake USB Receptacle | Future Electronics |
USB Connectors Micro A/B Skt, Vertical, TH, 30u, W/2.3mm shell stake, T&R | Sager |
MICRO USB, 2.0 TYPE AB, RECEPTACLE, THT | element14 |
Micro Usb Conn, 2.0, Type Ab,rcpt,5Pos | Newark Electronics |
Socket | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a USB3106-30-0230-A?
Additional datasheets, footprints and schematics for USB3106-30-0230-A are listed on our Part Details page. You can also find images and similar parts to USB3106-30-0230-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB3106-30-0230-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB3106-30-0230-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB3106-30-0230-A fall under?
The USB3106-30-0230-A is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to USB3106-30-0230-A when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB3106-30-0230-A you can contact the distributor directly for product support, shipping queries etc.
Is the USB3106-30-0230-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB3106-30-0230-A have stock available?
Authorised distributors including Future Electronics, Sager, element14, Farnell and Newark Electronics have stock available or on a lead time for USB3106-30-0230-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB3106-30-0230-A often in real-time on the comparison pages.
What if I can't find stock of USB3106-30-0230-A?
You can fill out our help required form which you can use to request a quote for USB3106-30-0230-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.