Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | Micro USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | USB 2.0 Micro B |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
No. of Contacts | 5Contacts |
Micro Usb, 2.0 Type B, Receptacle, Smt | Newark Electronics |
USB Connector Type:Micro USB Type B | element14 |
MICRO USB, 2.0 TYPE B, RECEPTACLE, SMT | Farnell |
USB3065 Series 5 Pin, SMT, Horizontal,Bottom Mount, Micro USB Receptacle | Future Electronics |
Where can I find additional details, specifications and documents for a USB3065-30-00-A?
Additional datasheets, footprints and schematics for USB3065-30-00-A are listed on our Part Details page. You can also find images and similar parts to USB3065-30-00-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB3065-30-00-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB3065-30-00-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB3065-30-00-A fall under?
The USB3065-30-00-A is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to USB3065-30-00-A when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB3065-30-00-A you can contact the distributor directly for product support, shipping queries etc.
Is the USB3065-30-00-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB3065-30-00-A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for USB3065-30-00-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB3065-30-00-A often in real-time on the comparison pages.
What if I can't find stock of USB3065-30-00-A?
You can fill out our help required form which you can use to request a quote for USB3065-30-00-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.