Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.01
|
2,065
in stock
|
Buy Now | |
Microchip Technology
from US$3.11
|
172,090
in stock
|
Buy Now | |
Newark Electronics
from US$3.46
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$4.31
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$3.88
|
9,000
in stock
|
Buy Now | |
element14
from US$3.82
|
8,251
in stock
|
Buy Now | |
Farnell
from US$3.67
|
8,251
in stock
|
Buy Now | |
EBV Elektronik
-
|
18,000
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now |
USB IC Type | USB Hub Controller |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | QFN |
No. of Pins | 36Pins |
Data Rate | - |
No. of Ports | 4 Port |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Two Port USB 2.0 Hi-Speed Hub Controller | Microchip Technology |
Usb Ic Type:Usb Hub Controller | Newark Electronics |
USB 2.0 Hi-Speed Hub Controller 36-Pin VQFN EP T/R | Avnet America |
USB251XB Series 3.6 V 24 MHz 4 Port USB 2.0 High-Speed Hub Controller - QFN-36 | Future Electronics |
USB HUB CONTROLLER, USB 2.0, QFN-36 | element14 |
4-Port USB 2.0 Hi-Speed Hub Controller | RS |
Where can I find additional details, specifications and documents for a USB2514BI-AEZG-TR?
Additional datasheets, footprints and schematics for USB2514BI-AEZG-TR are listed on our Part Details page. You can also find images and similar parts to USB2514BI-AEZG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB2514BI-AEZG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB2514BI-AEZG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB2514BI-AEZG-TR fall under?
The USB2514BI-AEZG-TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to USB2514BI-AEZG-TR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB2514BI-AEZG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the USB2514BI-AEZG-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB2514BI-AEZG-TR have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Future Electronics and element14 have stock available or on a lead time for USB2514BI-AEZG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB2514BI-AEZG-TR often in real-time on the comparison pages.
What if I can't find stock of USB2514BI-AEZG-TR?
You can fill out our help required form which you can use to request a quote for USB2514BI-AEZG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.