Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.73
|
2,215
in stock
|
Buy Now | |
Microchip Technology
from US$3.00
|
29,048
in stock
|
Buy Now | |
Newark Electronics
from US$3.88
|
3,205
in stock
|
Buy Now | |
element14
from US$3.64
|
3,205
in stock
|
Buy Now | |
Farnell
from US$3.17
|
3,190
in stock
|
Buy Now | |
Chip One Stop
from US$2.84
|
2,390
in stock
|
Buy Now | |
Future Electronics
from US$4.11
|
2,347
in stock
|
Buy Now | |
Distrelec
from US$4.24
|
707
in stock
|
Buy Now | |
CoreStaff
from US$4.51
|
490
in stock
|
Buy Now | |
Micros
from US$3.86
|
215
in stock
|
Buy Now | |
EBV Elektronik
-
|
109,270
in stock
|
Buy Now | |
Avnet Silica
-
|
1,470
in stock
|
Buy Now | |
Avnet America
from US$4.14
|
-
|
Buy Now | |
RS Americas
from US$3.83
|
-
|
Buy Now |
USB IC Type | USB Hub Controller |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | QFN |
No. of Pins | 36Pins |
Data Rate | 480Mbps |
No. of Ports | 4 Port, 4Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
USB Type | USB Hub Controller |
Two Port USB 2.0 Hi-Speed Hub Controller | Microchip Technology |
Usb Interface, Usb Hub Controller, Usb 2.0, 3 V, 3.6 V, Qfn, 36 Rohs Compliant: Yes |Microchip USB2514BI-AEZG | Newark Electronics |
IC, 4-PORT USB 2.0 HUB CONTRL, 36VQFN | element14 |
USB2514 Series 3 - 3.6 V Quad Port USB 2.0 Hi-Speed Hub Controller - VQFN-36 | Future Electronics |
USB 2.0 Hub Controller 4-Port BC QFN36 | RS |
Microchip USB Hub Controller Ports %3D 4 QFN-36 | Distrelec |
USB 2.0 Hi Speed Hub Controller 36-Pin QFN EP T/R | EBV Elektronik |
Microchip USB2514BI-AEZG, USB Controller, 480Mbit/s, USB 2.0, 3.3 V, 36-Pin QFN | Microchip Technology Inc. USB2514BI-AEZG | RS Americas |
Where can I find additional details, specifications and documents for a USB2514BI-AEZG?
Additional datasheets, footprints and schematics for USB2514BI-AEZG are listed on our Part Details page. You can also find images and similar parts to USB2514BI-AEZG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB2514BI-AEZG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB2514BI-AEZG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB2514BI-AEZG fall under?
The USB2514BI-AEZG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to USB2514BI-AEZG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB2514BI-AEZG you can contact the distributor directly for product support, shipping queries etc.
Is the USB2514BI-AEZG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB2514BI-AEZG have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for USB2514BI-AEZG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB2514BI-AEZG often in real-time on the comparison pages.
What if I can't find stock of USB2514BI-AEZG?
You can fill out our help required form which you can use to request a quote for USB2514BI-AEZG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.