Status: | Unknown |
---|---|
Series: | tradeSELECT Series |
RoHS: | Unknown |
Product Range | tradeSELECT Series |
---|---|
Current Rating | 20A |
Voltage Rating VAC | 125V |
USB Standard | USB 3.0 |
No. of USB Ports | 2 Ports |
USB Connector Type | USB Type A, USB Type C |
Connector Colour | Ivory |
RoHS Compliant | Yes |
Usb Charger Rcpt, 2Port, 125V, Ivory | Newark Electronics |
Where can I find additional details, specifications and documents for a USB20AC5I?
Additional datasheets, footprints and schematics for USB20AC5I are listed on our Part Details page. You can also find images and similar parts to USB20AC5I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB20AC5I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB20AC5I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB20AC5I fall under?
The USB20AC5I is listed under Connectors > Electrical Connectors & Power Strips > USB Charger Receptacles.
Can I view similar or alternative parts?
You can view similar parts to USB20AC5I when available in the USB Charger Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB20AC5I you can contact the distributor directly for product support, shipping queries etc.
Is the USB20AC5I RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB20AC5I have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for USB20AC5I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB20AC5I often in real-time on the comparison pages.
What if I can't find stock of USB20AC5I?
You can fill out our help required form which you can use to request a quote for USB20AC5I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.