Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 3.0 |
No. of Positions | 18Positions |
Orientation | Right Angle |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Usb Stacked, 3.0 Type A, 2Port, R/A | Newark Electronics |
18 Position 100 V 1.8 A USB Type A 3.1 Right Angle Dual Receptacle USB Connector | Future Electronics |
USB Connectors USB3.0 A Dual Skt, Thru Hole, R/A, 30u, W/shell stake, T&R | Sager |
Where can I find additional details, specifications and documents for a USB1100-30-A?
Additional datasheets, footprints and schematics for USB1100-30-A are listed on our Part Details page. You can also find images and similar parts to USB1100-30-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB1100-30-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB1100-30-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB1100-30-A fall under?
The USB1100-30-A is listed under Connectors > USB Connectors & Adapters > Stacked USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to USB1100-30-A when available in the Stacked USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB1100-30-A you can contact the distributor directly for product support, shipping queries etc.
Is the USB1100-30-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for USB1100-30-A have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Sager have stock available or on a lead time for USB1100-30-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB1100-30-A often in real-time on the comparison pages.
What if I can't find stock of USB1100-30-A?
You can fill out our help required form which you can use to request a quote for USB1100-30-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.