Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.24
|
4,800
in stock
|
Buy Now | |
Sager
from US$0.30
|
2,000
in stock
|
Buy Now | |
Farnell
from US$0.26
|
1,541
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
1,489
in stock
|
Buy Now | |
element14
from US$0.25
|
1,381
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
503
in stock
|
Buy Now |
RoHS Compliant | Yes |
---|
USB1045 Series Brass 30 V 1.5 A 500 VAC Dual Shell Stakes Through Hole | Future Electronics |
USB Connectors USB A Skt, TH, Vertical, GF, With kinked shell stakes, tray | Sager |
USB CONN, 2.0 TYPE A RCPT, 4P, TH | Farnell |
Usb Conn, 2.0 Type A, Rcpt, 4Pos | Newark Electronics |
Socket | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a USB1040-GF-L-B?
Additional datasheets, footprints and schematics for USB1040-GF-L-B are listed on our Part Details page. You can also find images and similar parts to USB1040-GF-L-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB1040-GF-L-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB1040-GF-L-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB1040-GF-L-B fall under?
The USB1040-GF-L-B is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to USB1040-GF-L-B when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB1040-GF-L-B you can contact the distributor directly for product support, shipping queries etc.
Is the USB1040-GF-L-B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for USB1040-GF-L-B have stock available?
Authorised distributors including Future Electronics, Sager, Farnell, Newark Electronics and element14 have stock available or on a lead time for USB1040-GF-L-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB1040-GF-L-B often in real-time on the comparison pages.
What if I can't find stock of USB1040-GF-L-B?
You can fill out our help required form which you can use to request a quote for USB1040-GF-L-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.