Status: | Unknown |
---|---|
Series: | USB1035 Series |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
2,140
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
2,140
in stock
|
Buy Now | |
element14
from US$0.35
|
2,140
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
2,099
in stock
|
Buy Now | |
Sager
from US$0.37
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | USB 2.0 |
No. of Positions | 4Ways |
Orientation | Right Angle |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Product Range | USB1035 Series |
SVHC | No SVHC (15-Jan-2018) |
Usb Conn, Dual Rcpt, 2.0, 2Port, 8Pos | Newark Electronics |
USB CONN, DUAL RCPT, 2.0, 2PORT, 8POS | element14 |
Socket | Transfer Multisort Elektronik |
USB Connectors USB A Skt, Dual Top TH R/A, GF, BLK, No ground, W/stake, tray | Sager |
USB1035 Series 8 Position Dual Port Through Hole USB | Future Electronics |
Where can I find additional details, specifications and documents for a USB1035-GF-P-0-B-B?
Additional datasheets, footprints and schematics for USB1035-GF-P-0-B-B are listed on our Part Details page. You can also find images and similar parts to USB1035-GF-P-0-B-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB1035-GF-P-0-B-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB1035-GF-P-0-B-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB1035-GF-P-0-B-B fall under?
The USB1035-GF-P-0-B-B is listed under Connectors > USB Connectors & Adapters > Stacked USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to USB1035-GF-P-0-B-B when available in the Stacked USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB1035-GF-P-0-B-B you can contact the distributor directly for product support, shipping queries etc.
Is the USB1035-GF-P-0-B-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB1035-GF-P-0-B-B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Sager have stock available or on a lead time for USB1035-GF-P-0-B-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB1035-GF-P-0-B-B often in real-time on the comparison pages.
What if I can't find stock of USB1035-GF-P-0-B-B?
You can fill out our help required form which you can use to request a quote for USB1035-GF-P-0-B-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.