USB0002RP. TVS - Transient Voltage Suppressors by KYOCERA AVX

Status: Unknown
Series: USB Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Newark
Newark
from US$0.29
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.23
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.30
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.40
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.17
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 14V
Voltage Rating VDC 18V
Product Range USB Series
Varistor Case Style 0405 [1013 Metric]
Peak Surge Current @ 8/20µS 4A
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

USB 0405 DC=18V CL=70V 0,015J | Rutronik
Varistor Transient Suppressor Rohs Compliant: Yes |Kyocera Avx USB0002RP | Newark Electronics
USB Series 0405 Dual Element 18 V 10 pF Surface Mount Multilayer Varistor | Future Electronics
Var MLV 14VAC/18VDC 4A 70V 0405 SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a USB0002RP.?

Additional datasheets, footprints and schematics for USB0002RP. are listed on our Part Details page. You can also find images and similar parts to USB0002RP. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for USB0002RP. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB0002RP. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does USB0002RP. fall under?

The USB0002RP. is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to USB0002RP. when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the USB0002RP. you can contact the distributor directly for product support, shipping queries etc.

Is the USB0002RP. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for USB0002RP. have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for USB0002RP..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for USB0002RP. often in real-time on the comparison pages.

What if I can't find stock of USB0002RP.?

You can fill out our help required form which you can use to request a quote for USB0002RP. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay