Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
274
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
58,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
274
in stock
|
Buy Now | |
element14
from US$0.31
|
274
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
USB Series 0405 18 V 4 A 10 pF SMT Low Capacitance Multilayer Varistor | Future Electronics |
Varistor, Mlv, 0405 Rohs Compliant: Yes |Kyocera Avx USB0002DP | Newark Electronics |
VARISTOR, MLV, 0405 | element14 |
Var MLV 14VAC/18VDC 4A 70V 0405 SMD T/R | Avnet America |
18 VDC .015J | TTI Europe |
Where can I find additional details, specifications and documents for a USB0002DP?
Additional datasheets, footprints and schematics for USB0002DP are listed on our Part Details page. You can also find images and similar parts to USB0002DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB0002DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB0002DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB0002DP fall under?
The USB0002DP is listed under Electrical > More Electrical.
Can I view similar or alternative parts?
You can view similar parts to USB0002DP when available in the More Electrical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB0002DP you can contact the distributor directly for product support, shipping queries etc.
Is the USB0002DP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for USB0002DP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for USB0002DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB0002DP often in real-time on the comparison pages.
What if I can't find stock of USB0002DP?
You can fill out our help required form which you can use to request a quote for USB0002DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.