Status: | Unknown |
---|---|
Series: | FT232RQ |
RoHS: | Unknown |
Prices starting from US$22.79
Conversion Type | USB to RS232 Converter |
---|---|
Baud Rate | 1Mbaud |
Converter Connector Type | Free / Stripped End |
Chip Type | FT232R |
Cable Length - Metric | 1.8m |
Cable Length - Imperial | 6ft |
Product Range | FT232RQ |
SVHC | No SVHC (15-Jan-2019) |
Single Ended, USB Type A Plug to Pigtail, 1.8 m, USBmadeEZ-UART Series | FTDI USB-RS232-WE-1800-BT_0.0 | RS Americas |
USB to RS232 converter cable,1.8m,0v out | RS |
Module: cable integrated | Transfer Multisort Elektronik |
CABLE, USB A - RS232, SERIAL CONVERTOR | element14 |
Cable, Usb To Rs232 Serial, 1.8M, Wire End | Newark Electronics |
Where can I find additional details, specifications and documents for a USB-RS232-WE-1800-BT_0.0?
Additional datasheets, footprints and schematics for USB-RS232-WE-1800-BT_0.0 are listed on our Part Details page. You can also find images and similar parts to USB-RS232-WE-1800-BT_0.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB-RS232-WE-1800-BT_0.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB-RS232-WE-1800-BT_0.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB-RS232-WE-1800-BT_0.0 fall under?
The USB-RS232-WE-1800-BT_0.0 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to USB-RS232-WE-1800-BT_0.0 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB-RS232-WE-1800-BT_0.0 you can contact the distributor directly for product support, shipping queries etc.
Is the USB-RS232-WE-1800-BT_0.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB-RS232-WE-1800-BT_0.0 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, element14 and Newark Electronics have stock available or on a lead time for USB-RS232-WE-1800-BT_0.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB-RS232-WE-1800-BT_0.0 often in real-time on the comparison pages.
What if I can't find stock of USB-RS232-WE-1800-BT_0.0?
You can fill out our help required form which you can use to request a quote for USB-RS232-WE-1800-BT_0.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.