Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Development |
---|---|
Silicon Manufacturer | NXP |
Silicon Core Number | MKW40Z160 MK22FN512 |
Application Sub Type | WiFi |
Kit Contents | Dev Board MKW40Z160 Starter Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Cortex-M0+ MCU 250kbps O-QPSK 2.4GHz Transceiver Bluetooth/IEEE 802.15.4/ZigBee Pro USB OpenSDA |
Dev Board, Mkw40Z160 Packet Sniffer Dongle | Newark Electronics |
Kinetis W Microcontroller Bluetooth Packet Sniffer USB Dongle Board | Avnet America |
DEV BRD, MKW40Z160 PACKET SNIFFER DONGLE | element14 |
Where can I find additional details, specifications and documents for a USB-KW40Z?
Additional datasheets, footprints and schematics for USB-KW40Z are listed on our Part Details page. You can also find images and similar parts to USB-KW40Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB-KW40Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB-KW40Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB-KW40Z fall under?
The USB-KW40Z is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to USB-KW40Z when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB-KW40Z you can contact the distributor directly for product support, shipping queries etc.
Is the USB-KW40Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB-KW40Z have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for USB-KW40Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB-KW40Z often in real-time on the comparison pages.
What if I can't find stock of USB-KW40Z?
You can fill out our help required form which you can use to request a quote for USB-KW40Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.