Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Development |
---|---|
Silicon Manufacturer | NXP |
Silicon Core Number | MKW01Z128 |
Application Sub Type | WiFi |
Kit Contents | Dev Board MKW01Z128 Starter Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 48MHz Cortex-M0+ CPU Packet Sniffer/End-node 915/863MHz Chip Antenna OpenSDA Dongle Form Factor |
Dev Board, Packet Sniffer Dongle | Newark Electronics |
Kinetis W 48MHz Microcontroller USB Dongle Board | Avnet America |
DEV BOARD, PACKET SNIFFER DONGLE | element14 |
Where can I find additional details, specifications and documents for a USB-KW019032?
Additional datasheets, footprints and schematics for USB-KW019032 are listed on our Part Details page. You can also find images and similar parts to USB-KW019032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USB-KW019032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USB-KW019032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USB-KW019032 fall under?
The USB-KW019032 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to USB-KW019032 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USB-KW019032 you can contact the distributor directly for product support, shipping queries etc.
Is the USB-KW019032 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for USB-KW019032 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Silica have stock available or on a lead time for USB-KW019032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USB-KW019032 often in real-time on the comparison pages.
What if I can't find stock of USB-KW019032?
You can fill out our help required form which you can use to request a quote for USB-KW019032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.