Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
575
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
49,283
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
3,751
in stock
|
Buy Now | |
Farnell
from US$0.16
|
3,751
in stock
|
Buy Now | |
element14
from US$0.22
|
3,751
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
2,400
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
2.5V-drive type |
Nch+Nch Middle-power MOSFET |
Fast Switching Speed |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-363T |
---|---|
JEITA Package | SC-113DA |
Number of terminal | 6 |
Polarity | Nch+Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 1.5 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.24 |
RDS(on)[Ω] VGS=4V(Typ.) | 0.18 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.17 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.24 |
Total gate charge Qg[nC] | 1.6 |
Power Dissipation (PD)[W] | 1 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=0.85) |
Data Sheet |
---|
US6K1 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, Dual, Nn | Newark Electronics |
MOSFET, DUAL, NN | Farnell |
Dual MOSFET N-Channel 30V 1.5A TUMT6 | RS |
Transistor MOSFET Array Dual N-CH 30V 1.5A 6-Pin SOT-363 Emboss T/R | Avnet Silica |
Dual N-Channel 30 V 340 mO 1 W Surface Mount 2.5 V Drive MosFet - TUMT-6 | Future Electronics |
Where can I find additional details, specifications and documents for a US6K1TR?
Additional datasheets, footprints and schematics for US6K1TR are listed on our Part Details page. You can also find images and similar parts to US6K1TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for US6K1TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view US6K1TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does US6K1TR fall under?
The US6K1TR is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to US6K1TR when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the US6K1TR you can contact the distributor directly for product support, shipping queries etc.
Is the US6K1TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for US6K1TR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Farnell, element14 and CoreStaff have stock available or on a lead time for US6K1TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for US6K1TR often in real-time on the comparison pages.
What if I can't find stock of US6K1TR?
You can fill out our help required form which you can use to request a quote for US6K1TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.