US232R-100-BLISTER Part Information

Details for US232R-100-BLISTER by FTDI Chip

Cable Leads & Connectors>Leads>Industrial Cable Assemblies

Part Downloads

Featured content from Farnell

Part Specifications

Conversion Type USB to RS232 Converter
Baud Rate 1Mbaud
Converter Connector Type D Sub 9 Position Plug
Chip Type FT232R
Cable Length - Metric 1m
Cable Length - Imperial 3.3ft
Product Range FT232R
SVHC No SVHC (15-Jan-2019)
RoHS Compliant

Alternative Part Descriptions

  • CABLE, USB TO RS232, SERIAL CONVERTER; Conversion Type:USB to RS232 Converter; Baud Rate:1Mbaud; Converter Connector Type:D Sub 9 Position Plug; Chip Type:FT232R; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes | Newark Electronics
  • USB to RS232 Serial Premium Cable w/ Embedded Electronics, LEDs, DB9M Conn, 1m | Allied Electronics & Automation

Frequently Asked Questions

Where can I find additional details, specifications and documents for a US232R-100-BLISTER?

Additional datasheets, footprints and schematics for US232R-100-BLISTER are listed in our Part Details tab. You can also find the US232R-100-BLISTER image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for US232R-100-BLISTER in the Pricing & Inventory tab next to part details. You can view US232R-100-BLISTER price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does US232R-100-BLISTER fall under?

The US232R-100-BLISTER is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to US232R-100-BLISTER when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the US232R-100-BLISTER you can contact the distributor directly for product support, shipping queries etc.

Is the US232R-100-BLISTER RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for US232R-100-BLISTER have stock available?

Authorised distributors including Newark Electronics and Allied Electronics & Automation have stock available or on a lead time for US232R-100-BLISTER.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for US232R-100-BLISTER often in real-time on the comparison pages.

What if I can't find stock of US232R-100-BLISTER?

You can fill out our help required form which you can use to request a quote for US232R-100-BLISTER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for US232R-100-BLISTER

Loading...
Loading Results for US232R-100-BLISTER