Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage DC | 28V |
---|---|
Backup Time @ Capacity | - |
Output Voltage | 24V |
Power Supply Mounting | DIN Rail |
Product Range | - |
Dc-Dc Ups, 24V, Din Rail | Newark Electronics |
Power Inverter 24VDC to 28VDC 100W DIN Rail Mount | Avnet America |
Maintenance-free, No battery, 100 Watts, 24V DC Uninterruptible Power Supply | Panduit UPS00100DC | RS Americas |
UPS - Uninterruptible Power Supplies Maintenance-free, No battery, 100 Watts, | Sager |
DC-DC UPS, 24V, DIN RAIL | Farnell |
Where can I find additional details, specifications and documents for a UPS00100DC?
Additional datasheets, footprints and schematics for UPS00100DC are listed on our Part Details page. You can also find images and similar parts to UPS00100DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UPS00100DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UPS00100DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UPS00100DC fall under?
The UPS00100DC is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to UPS00100DC when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UPS00100DC you can contact the distributor directly for product support, shipping queries etc.
Is the UPS00100DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UPS00100DC have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for UPS00100DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UPS00100DC often in real-time on the comparison pages.
What if I can't find stock of UPS00100DC?
You can fill out our help required form which you can use to request a quote for UPS00100DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.