Status: | Unknown |
---|---|
Series: | PM Series |
RoHS: | Unknown |
Prices starting from US$0.45
Capacitance | 470µF |
---|---|
Voltage Rating | 50V |
Product Range | PM Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 12.5mm |
Lead Spacing | 5mm |
Height | 25mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 5000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 25mm |
Impedance | 0.044ohm |
Impedance Frequency | 100kHz |
Impedance Temperature | 20°C |
Lead Diameter | 0.6mm |
No. of Pins | 2Pins |
Operating Life Temperature | 105°C |
Operating Temperature Range | -55°C to +105°C |
Operating life Time | 5000h |
Ripple Current AC | 1190mA |
Ripple Current Frequency | 120Hz |
Ripple Current Temperature | 105°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 50V |
470UF 50V 12.5X25 5MMLS | TTI Europe |
PM Series 470 uF 50 V 105░C ╪12.5 x 25mm LS=5mm Radial Aluminum Electrolytic Cap | Future Electronics |
CAP, 470µF, 50V, 20% | element14 |
Aluminum Electrolytic Capacitor 470Uf, 50V, 20%, Radial | Newark Electronics |
Aluminum Electrolytic Capacitor, 470 uF, 50 V, � 20%, 5000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Capacitor Aluminum Electrolytic Cap470uF 50V 20% Radial 12.5X25 LS 5mm | Nichicon UPM1H471MHD | RS Americas |
Aluminum Electrolytic Capacitor, 470 uF, 50 V, ± 20%, 5000 hours @ 105°C, Radial Leaded | Avnet Asia |
Where can I find additional details, specifications and documents for a UPM1H471MHD?
Additional datasheets, footprints and schematics for UPM1H471MHD are listed on our Part Details page. You can also find images and similar parts to UPM1H471MHD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UPM1H471MHD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UPM1H471MHD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UPM1H471MHD fall under?
The UPM1H471MHD is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to UPM1H471MHD when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UPM1H471MHD you can contact the distributor directly for product support, shipping queries etc.
Is the UPM1H471MHD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for UPM1H471MHD have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for UPM1H471MHD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UPM1H471MHD often in real-time on the comparison pages.
What if I can't find stock of UPM1H471MHD?
You can fill out our help required form which you can use to request a quote for UPM1H471MHD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.