Controller Family/Series | 78K0S/Kx |
---|---|
Program Memory Size | 4KB |
RAM Memory Size | 256Byte |
CPU Speed | 10MHz |
No. of I/O's | 17 |
MCU Case Style | SSOP |
No. of Pins | 20 |
Embedded Interface Type | UART |
RoHS Compliant | Yes |
MCU, 8BIT, 78K0S, 10MHZ, SSOP-20 | element14 |
Where can I find additional details, specifications and documents for a UPD78F9222MC(T)-5A4-A?
Additional datasheets, footprints and schematics for UPD78F9222MC(T)-5A4-A are listed on our Part Details page. You can also find images and similar parts to UPD78F9222MC(T)-5A4-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for UPD78F9222MC(T)-5A4-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UPD78F9222MC(T)-5A4-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does UPD78F9222MC(T)-5A4-A fall under?
The UPD78F9222MC(T)-5A4-A is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to UPD78F9222MC(T)-5A4-A when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the UPD78F9222MC(T)-5A4-A you can contact the distributor directly for product support, shipping queries etc.
Is the UPD78F9222MC(T)-5A4-A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for UPD78F9222MC(T)-5A4-A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for UPD78F9222MC(T)-5A4-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for UPD78F9222MC(T)-5A4-A often in real-time on the comparison pages.
What if I can't find stock of UPD78F9222MC(T)-5A4-A?
You can fill out our help required form which you can use to request a quote for UPD78F9222MC(T)-5A4-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.