UPC P 012A LS1 Power Entry Connectors by Amphenol

POWER ENTRY PLUG 250A 1KV CABLE

Status: Unknown
Series: UPC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$61.15

Distributor Stock
Logo for RS
RS
from US$61.69
49
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$69.27
346
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$61.15
345
in stock
Buy Now
Logo for element14
element14
from US$63.55
329
in stock
Buy Now
Logo for Farnell
Farnell
from US$68.59
329
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range UPC Series
Gender Plug
Voltage Rating 1kV
Current Rating 250A
Connector Mounting Cable Mount
Contact Termination Type Crimp
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

Connector, Plug, 250A, 1Kv, Cable | Newark Electronics
POWER ENTRY, PLUG, 250A, 1KV, CABLE | element14
2W R/A HVIL Connector EMI 250-320A 35MM | RS
High Power Connector, UPC, Plug, 1 kV, 250 A, Cable Mount, Crimp | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a UPC P 012A LS1?

Additional datasheets, footprints and schematics for UPC P 012A LS1 are listed on our Part Details page. You can also find images and similar parts to UPC P 012A LS1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for UPC P 012A LS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view UPC P 012A LS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does UPC P 012A LS1 fall under?

The UPC P 012A LS1 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.

Can I view similar or alternative parts?

You can view similar parts to UPC P 012A LS1 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the UPC P 012A LS1 you can contact the distributor directly for product support, shipping queries etc.

Is the UPC P 012A LS1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for UPC P 012A LS1 have stock available?

Authorised distributors including Newark Electronics, TTI Europe, element14, Farnell and RS have stock available or on a lead time for UPC P 012A LS1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for UPC P 012A LS1 often in real-time on the comparison pages.

What if I can't find stock of UPC P 012A LS1?

You can fill out our help required form which you can use to request a quote for UPC P 012A LS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay